EN
  • EN
  • DE

LTC2977UP#PBF

Part No LTC2977UP#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303257-LTC2977UP#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2977UP#PBF CAD Model

Description

Product Overview: LTC2977UP#PBF

The LTC2977UP#PBF is a highly sophisticated power system management IC designed by Linear Technology, a brand of Analog Devices. This product is specifically engineered to enhance the performance, reliability, and monitoring capabilities of complex power systems. It is an ideal solution for applications that require precise control and supervision of multiple power supply rails.

Key Features

  • 8-Channel Power Supply Manager: The LTC2977UP#PBF can manage up to eight power supply rails, making it versatile for systems with multiple voltage requirements.
  • Digital Power System Management (PSM): This device utilizes state-of-the-art digital technologies to provide real-time monitoring and control over the power system.
  • PMBus/I²C Compatible Interface: The inclusion of a PMBus/I²C interface allows for seamless communication with microcontrollers or processors, enabling easy integration into digital power systems.
  • Programmable Voltage, Current Limits, and Sequencing: Users can program voltage thresholds, current limits, and power-on/off sequences to ensure proper system operation and protection.
  • EEPROM Data Storage: Onboard non-volatile memory allows for the storage of configurations, which can be used to automatically configure the IC on power-up.
  • Robust Fault Management: The LTC2977UP#PBF offers comprehensive fault management, including overvoltage, undervoltage, overcurrent, and overtemperature protection.

Applications

Due to its flexibility and advanced features, the LTC2977UP#PBF is well-suited for a wide range of applications, including:

  • Data Centers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Medical Equipment
  • Networking Infrastructure

Quality and Reliability

Linear Technology's LTC2977UP#PBF is built with a focus on quality and reliability. It is packaged in a QFN-64 (7mm × 7mm) package, which is designed to meet the stringent requirements of industrial and commercial environments. With its robust set of features and Linear Technology's reputation for high-performance integrated circuits, the LTC2977UP#PBF is an excellent choice for managing complex power systems with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess