EN
  • EN
  • DE

LTC2978IUP

Part No LTC2978IUP
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Applications Power Supply Controller/Monitor
Supply Voltage (V) 3.3V, 4.5V ~ 15V
Supply Current 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719191-LTC2978IUP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2978IUP CAD Model

Description

Linear Technology's LTC2978IUP Power System Manager

The LTC2978IUP from Linear Technology is a highly integrated power management solution designed for precise monitoring and control of up to eight power supply rails. This advanced product is part of Linear's Power System Management (PSM) product family and is tailored for complex systems that require meticulous power regulation, such as data centers, telecommunications, and industrial applications.

This sophisticated IC enables system designers to optimize power efficiency, accurately monitor supply voltages, currents, and temperatures, and ensure the reliability and stability of their power systems. With the LTC2978IUP, users can adjust output voltages, overvoltage and undervoltage thresholds, overcurrent limits, and other key parameters through a user-friendly I²C/SMBus/PMBus interface.

Key Features of the LTC2978IUP:

  • Eight-Channel Control: Manage up to eight power supply rails simultaneously, offering a compact and efficient solution for multi-rail systems.
  • Digital Interface: The I²C/SMBus/PMBus-compatible interface provides real-time monitoring and control capabilities, enabling system optimization and diagnostics.
  • EEPROM Configuration: Store custom configurations in onboard EEPROM, allowing for automatic restoration of settings upon power-up.
  • Integrated ADC: An onboard 16-bit analog-to-digital converter offers high-resolution monitoring of voltage, current, and temperature, ensuring precise feedback and control.
  • Programmable Fault Response: Customize the response to fault conditions to protect your system, including shutdown, margining, and fault logging.
  • Robust Protection Features: Includes overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding your system under various fault conditions.
  • Wide Operating Temperature Range: The 'I' grade version operates from -40°C to +125°C, ensuring reliable performance in harsh environments.

With a compact QFN-64 package, the LTC2978IUP minimizes the footprint on the PCB and simplifies the design process for power system management. Its advanced capabilities make it an ideal choice for engineers looking to enhance system performance, reliability, and efficiency. Whether you are managing power supplies in a server farm, networking gear, or industrial equipment, the LTC2978IUP provides the control and flexibility needed for today's demanding power applications.

Overall, the LTC2978IUP is a testament to Linear Technology's commitment to offering high-performance power management solutions that meet the critical needs of modern electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess