EN
  • EN
  • DE

LM3880QMFE-1AF/NOPB

Part No LM3880QMFE-1AF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6 / Processor Supervisor 3 Open Drain Automotive 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Applications Automotive, Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779013-LM3880QMFE-1AF/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3880-Q1
Introduction Date December 07, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3880QMFE-1AF/NOPB CAD Model

Description

Product Overview: LM3880QMFE-1AF/NOPB

The LM3880QMFE-1AF/NOPB is a simple power sequencer from the renowned semiconductor manufacturer, Texas Instruments. This device is meticulously designed to manage power sequences in systems by enabling or disabling the supply voltage to different components in a predetermined order. It is an essential component in modern electronics where multiple voltage rails are required to power different parts of a system, and the order in which they are powered on or off is critical to the system's reliability and performance.

Key Features:

  • Simple Sequencing: The LM3880 allows for easy and straightforward power-up and power-down sequencing without the need for programming, which can be a significant advantage in simplifying the design process.
  • Adjustable Delay: Users can set the time delay between the enable signals to ensure proper sequencing, which can be adjusted by external capacitors.
  • Three Enable Outputs: It features three open-drain output flags that can be used to enable other power supplies in sequence.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages from 2.7V to 5.5V, accommodating various applications and system requirements.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for power-sensitive applications.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the overall durability and reliability of the system.

Applications:

The LM3880QMFE-1AF/NOPB is versatile and can be used in a wide array of applications, including but not limited to:

  • Sequential power supply control in multi-voltage systems
  • Power management for DSPs and microprocessors
  • Server and telecom power systems
  • Industrial and automotive electronics

Quality and Reliability:

As with all Texas Instruments products, the LM3880QMFE-1AF/NOPB is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial applications. It comes in an environmentally friendly, lead-free package and is characterized for operation from -40°C to 125°C, which makes it suitable for use in harsh environments.

You May Also Be Interested in

STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6676 $50.6844
46+ $2.1888 $100.6848
71+ $2.1204 $150.5484
98+ $2.0520 $201.0960
127+ $1.9836 $251.9172
169+ $1.7784 $300.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess