EN
  • EN
  • DE

LTC2997CDCB#TRPBF

Part No LTC2997CDCB#TRPBF
Manufacturer Linear Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG 0C-70C 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Sensor Type Analog, Local/Remote
Sensing Temperature - Local 0°C ~ 70°C
Sensing Temperature - Remote 0°C ~ 70°C
Output Type Analog Voltage
Supply Voltage (V) 2.5V ~ 5.5V
Resolution 4mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Test Condition 25°C
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Part Number Series LTC2997
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806326-LTC2997CDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2997CDCB#TRPBF CAD Model

Description

LTC2997CDCB#TRPBF - High Precision Temperature-to-Voltage Converter

The LTC2997CDCB#TRPBF is a highly accurate temperature-to-voltage converter with an integrated series resistance cancellation feature from Linear Technology. Designed for precision temperature measurement, control, and compensation applications, this device converts temperature to an analog voltage output that is directly proportional to the temperature in degrees Celsius.

This temperature sensor operates over a wide temperature range and is suitable for a variety of applications, including system thermal monitoring, environmental control systems, and industrial process control. Its small 6-lead DFN package makes it an excellent choice for space-constrained applications.

Key Features:

  • High Accuracy: The LTC2997 offers excellent accuracy without any need for calibration, which simplifies design and reduces system cost.
  • Wide Temperature Range: This device can measure temperatures from -40°C to 125°C, providing flexibility for use in a broad range of environments.
  • No External Components Required: The LTC2997 functions as a complete temperature sensing solution without the need for additional components, reducing design complexity.
  • Series Resistance Cancellation: The integrated series resistance cancellation allows for accurate temperature readings even with long wire runs, making it ideal for remote sensing applications.
  • Low Supply Voltage: It operates from a supply voltage as low as 2.7V, which is beneficial for battery-powered and low-power applications.
  • Linear Output: The output voltage is linearly proportional to the temperature in degrees Celsius, facilitating easy interfacing with ADCs and microcontrollers.
  • Shutdown Mode: Features a shutdown mode that reduces power consumption when the sensor is not in use.

Applications:

  • Computer/System Thermal Monitoring
  • Environmental Control Systems
  • Industrial Process Control
  • Battery Management Systems
  • Portable and Battery-Powered Equipment

The LTC2997CDCB#TRPBF temperature sensor from Linear Technology offers designers a straightforward, precise, and reliable solution for temperature monitoring, with the added advantage of a small form factor and low power consumption. Whether for industrial, commercial, or consumer electronics, this temperature-to-voltage converter stands out for its ease of integration and high performance.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $9.5038
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5669 $54.8415
80+ $1.2857 $102.8560
125+ $1.2455 $155.6875
170+ $1.2053 $204.9010
215+ $1.1652 $250.5180
290+ $1.0446 $302.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess