Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208673-LTC3202EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3202EMS CAD Model

Description

LTC3202EMS - High Efficiency, Low Noise, 1.8MHz Charge Pump LED Driver

The LTC3202EMS from Linear Technology is a versatile and high-performance charge pump LED driver designed to provide a constant current source for high brightness LEDs. It operates at a switching frequency of 1.8MHz, which allows for small external components and minimizes the solution footprint on the PCB. The device is housed in a compact 10-lead MSOP package, making it an excellent choice for space-constrained applications.

The LTC3202EMS boasts a wide input voltage range of 2.7V to 4.5V, making it suitable for a variety of portable devices powered by Li-Ion batteries. It is capable of driving up to four LEDs in series with currents up to 20mA each, providing consistent brightness and color with a ±3% current matching between LEDs. This feature is essential for applications where uniform lighting is critical, such as backlighting for LCD displays in smartphones, digital cameras, and other portable electronics.

One of the key benefits of the LTC3202EMS is its high efficiency, which can reach up to 90%. This efficiency is achieved through the use of 1x, 1.5x, or 2x fractional charge pump modes, which automatically switch depending on the LED forward voltage in relation to the input voltage. This ensures optimal power usage and prolongs battery life in portable applications.

To minimize noise and ripple, the LTC3202EMS incorporates low-noise constant-frequency operation. This feature is especially important in RF-sensitive environments where noise can interfere with communication and data integrity. Additionally, the device includes soft-start capability to limit inrush current during startup, further contributing to its low noise performance.

For added safety and reliability, the LTC3202EMS integrates thermal shutdown and current limiting features. These protective mechanisms safeguard the device and the LEDs from excessive heat and current conditions that could potentially cause damage. Furthermore, the device is designed to enter a shutdown mode with a typical quiescent current of only 20µA, significantly reducing power consumption when the LEDs are not in use.

In summary, the LTC3202EMS from Linear Technology is a highly efficient, low noise, and compact LED driver solution, ideal for portable applications where battery life and consistent LED performance are paramount.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4463 $65.0835
110+ $1.1862 $130.4820
170+ $1.1500 $195.5000
235+ $1.1125 $261.4375
305+ $1.0750 $327.8750
405+ $0.9638 $390.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 125,650 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention