Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.91V
Output Voltage MAX 11V
Output Current 500mA
Frequency - Switching 900kHz, 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783262-LTC3203EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3203
Introduction Date October 05, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3203EDD#PBF CAD Model

Description

Linear Technology LTC3203EDD#PBF - LED Driver IC

The LTC3203EDD#PBF from Linear Technology is a high-efficiency, charge pump-based, constant-current LED driver designed to provide a simple and compact solution for driving series-connected LEDs. Ideal for powering large LED arrays in portable devices, this driver is capable of driving up to six white LEDs from a 2.9V to 4.5V input, making it perfect for single-cell Li-Ion battery applications.

Key Features

  • Input Voltage Range: 2.9V to 4.5V, suitable for single-cell Li-Ion batteries.
  • Output Current: Up to 30mA per LED, with accurate current matching to ensure uniform brightness.
  • High Efficiency: Integrated low-loss 1x/1.5x charge pump enables efficiencies up to 90%.
  • Low Noise Operation: 1MHz fixed-frequency operation and soft-start feature minimize noise and input ripple.
  • Thermal Protection: Built-in thermal shutdown function protects the IC from overheating.
  • Compact Package: Available in a 10-lead (3mm × 3mm) DFN package, ideal for space-constrained applications.

Applications

The LTC3203EDD#PBF is versatile and can be used in a variety of applications where efficient LED driving is required. These include:

  • Portable and handheld devices
  • Backlighting for LCD displays
  • Photo flash for digital cameras and smartphones
  • General LED lighting

Product Summary

The LTC3203EDD#PBF LED driver by Linear Technology is a robust solution for driving multiple LEDs with constant current for uniform intensity. Its high efficiency, low noise operation, and compact size make it an excellent choice for designers looking to optimize their LED applications in portable devices. The inclusion of safety features such as thermal shutdown ensures reliable operation under various conditions. Whether for backlighting, photo flash, or general lighting, the LTC3203EDD#PBF provides a dependable and efficient driving mechanism for your LED requirements.

You May Also Be Interested in

Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3454 $51.4178
17+ $6.0270 $102.4590
26+ $5.8387 $151.8062
36+ $5.6503 $203.4108
46+ $5.4620 $251.2520
62+ $4.8970 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention