Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208681-LTC3205EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3205EUF CAD Model

Description

The LTC3205EUF is a state-of-the-art buck-boost converter from Linear Technology, designed to provide a seamless and efficient power conversion solution suitable for a variety of applications. This compact and versatile component is perfect for systems that require a stable power supply, even when the input voltage fluctuates above or below the output voltage.

Key Features:

  • Wide Input Voltage Range: The LTC3205EUF operates over a broad input voltage range from 2.7V to 5.5V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • High Efficiency: With its synchronous rectification and 3MHz constant frequency operation, it achieves high efficiency across a wide range of load currents.
  • Low Noise Operation: The device's constant frequency architecture minimizes both output and input ripple, ensuring low noise performance that is critical for sensitive RF and audio applications.
  • Adjustable Output Voltage: The output voltage is programmable via an external resistor divider or can be fixed internally on the chip, providing flexibility for different design requirements.
  • Compact Design: Housed in a 16-lead QFN package (4mm x 4mm), the LTC3205EUF is designed for space-constrained applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system from thermal overload conditions.

Applications:

The LTC3205EUF is well-suited for a variety of applications that demand high efficiency and low noise power conversion, including:

  • Handheld Devices
  • GPS Receivers
  • Portable Media Players
  • Wireless and DSL Modems
  • Medical and Healthcare Equipment
  • Other Battery-Operated Devices

Conclusion:

Linear Technology's LTC3205EUF is an excellent choice for designers looking for a buck-boost converter that offers not only versatility and high efficiency but also operates with low noise. Its high-frequency operation and small footprint make it an ideal choice for portable and space-sensitive applications where power efficiency and performance are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1532 $66.2172
50+ $2.5872 $129.3600
78+ $2.5064 $195.4992
107+ $2.4255 $259.5285
138+ $2.3447 $323.5686
185+ $2.1021 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,150 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention