Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 48V
Output Voltage 2.4V
Output Voltage MAX 12.5V
Output Current 50mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783283-LTC3255IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3255
Introduction Date August 07, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3255IDD#PBF CAD Model

Description

Introducing the LTC3255IDD#PBF High Voltage Step-Down Charge Pump

The LTC3255IDD#PBF is a versatile and efficient high voltage step-down charge pump from Linear Technology that offers a compact and robust power solution for a wide range of applications. This advanced integrated circuit is designed to handle a broad input voltage range, making it ideal for systems that require a stable and reliable power supply under varying conditions.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 48V, making it suitable for applications that experience large voltage swings or that need to operate from unregulated power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to VIN with an external resistor divider, providing flexibility in design and ensuring compatibility with a variety of downstream components.
  • Low Noise Operation: The LTC3255IDD#PBF utilizes a switched-capacitor architecture that minimizes EMI and ripple, ensuring a low noise power supply that is critical for sensitive electronic applications.
  • High Efficiency: Thanks to its charge pump technology, the device offers high efficiency across a wide range of load currents.
  • Robust Protection Features: The product includes overtemperature protection, short-circuit protection, and overvoltage protection, safeguarding your application from potential damage due to abnormal operating conditions.

Applications:

  • Industrial Control Systems
  • Automotive Power Supplies
  • Portable Battery-Powered Devices
  • Telecommunications Infrastructure
  • Power Metering

The LTC3255IDD#PBF is packaged in a compact 10-lead DFN with a thermal pad for enhanced thermal performance. Its small footprint and high integration level make it an excellent choice for space-constrained applications that require a high-efficiency power solution.

With its robust design and versatile features, the LTC3255IDD#PBF from Linear Technology is the go-to choice for engineers looking for a reliable and high-performance step-down charge pump that can cater to a diverse array of power management requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $10.5464
ECAD model for LT8334RDE#TRPBF
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1751 $60.8755
11+ $9.9899 $109.8889
16+ $9.6777 $154.8432
22+ $9.3655 $206.0410
28+ $9.0533 $253.4924
37+ $8.1168 $300.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,380 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention