Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5V
Output Current 600mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 091766-LTC3400ES6#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3400ES6#TR CAD Model

Description

Linear Technology's LTC3400ES6#TR: A Compact, Efficient Boost Converter

The LTC3400ES6#TR is a high-efficiency, synchronous boost converter from Linear Technology, designed to provide a compact power solution for portable electronic devices. This versatile component is capable of generating a stable output voltage from a lower input voltage, making it an ideal choice for battery-powered applications where space is at a premium and energy efficiency is paramount.

Key Features:

  • High Efficiency: The LTC3400ES6#TR offers up to 96% efficiency, which is crucial for maximizing battery life in portable devices.
  • Adjustable Output Voltage: This boost converter can produce an adjustable output voltage from 2.5V to 5.5V, providing flexibility to power a wide range of circuits.
  • Synchronous Rectification: The inclusion of internal synchronous rectification greatly improves efficiency by reducing power loss during the conversion process.
  • No External Schottky Diode Required: The LTC3400ES6#TR's design eliminates the need for an external Schottky diode, further simplifying the design and saving board space.
  • Low Quiescent Current: It features a low quiescent current of only 20µA, which is beneficial for extending standby and operating times in battery-powered systems.
  • High Switching Frequency: With a switching frequency of up to 1MHz, the LTC3400ES6#TR allows the use of small, low-cost capacitors and inductors.
  • Compact SOT-23 Package: The device comes in a tiny SOT-23 package, making it an excellent choice for space-constrained applications.

Applications:

The LTC3400ES6#TR is suitable for a variety of applications, including:

  • Portable electronics such as PDAs, cell phones, and digital cameras
  • Wireless mice and keyboards
  • Handheld medical devices
  • MP3 players
  • Bluetooth headsets and accessories

With its high efficiency, adjustable output voltage, and compact footprint, the LTC3400ES6#TR boost converter is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Its ability to maintain consistent performance while minimizing power losses makes it a reliable and energy-conscious component in any power-sensitive application.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention