EN
  • EN
  • DE
  • IT

LTC3401EMS

Part No LTC3401EMS
Manufacturer Linear Technology
Description 1A, 3MHz Micropower Synchronous Boost Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208704-LTC3401EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3401EMS CAD Model

Description

The LTC3401EMS, produced by Linear Technology, is a high-performance, synchronous step-down regulator that offers a compact and efficient power management solution for a wide range of applications. This regulator is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it ideal for battery-powered devices, portable instruments, and other space-constrained applications.

Key Features:

  • High Efficiency: Capable of up to 96% efficiency, the LTC3401EMS ensures minimal power loss during the voltage conversion process, which is crucial for maximizing battery life in portable devices.
  • High Frequency Operation: With a switching frequency of 1.5MHz, this regulator allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint and cost.
  • Synchronous Operation: The integrated synchronous rectification improves efficiency by eliminating the need for an external Schottky diode, further reducing the number of external components required.
  • Wide Input Voltage Range: The LTC3401EMS operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, providing flexibility to meet the needs of different circuit designs.
  • Low Quiescent Current: It has a low no-load quiescent current, making it suitable for battery-powered applications where extending run-time is important.

Applications:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Wireless and DSL Modems

Package Information:

The LTC3401EMS comes in a compact 10-lead MSOP (Medium Shrink Outline Package) that is designed for space-constrained applications. This package is not only small in size but also provides excellent thermal performance.

Conclusion:

The LTC3401EMS from Linear Technology is a versatile synchronous step-down regulator that combines high efficiency, fast switching frequency, and a compact form factor. Its ability to provide stable output voltages from a wide range of input sources makes it an excellent choice for designers looking to optimize power consumption in their portable and space-sensitive applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5484 $50.0324
27+ $3.7321 $100.7667
42+ $3.6154 $151.8468
58+ $3.4988 $202.9304
74+ $3.3822 $250.2828
99+ $3.0323 $300.1977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess