EN
  • EN
  • DE

LTC3412AEFE

Part No LTC3412AEFE
Manufacturer Linear Technology
Description 3A, 4MHz, Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208735-LTC3412AEFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3412AEFE CAD Model

Description

LTC3412AEFE - High Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3412AEFE is a high-performance, synchronous step-down DC/DC converter designed and manufactured by Linear Technology, a brand renowned for its innovative power management solutions. This efficient power converter is particularly well-suited for applications requiring a compact, high-efficiency power supply solution that can deliver up to 3A of continuous output current.

Encased in a thermally enhanced 16-lead TSSOP package, the LTC3412AEFE operates from an input voltage range of 2.25V to 5.5V, making it an ideal choice for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 3.3V or 5V intermediate bus systems. Its wide input range also ensures compatibility with various power sources, providing flexibility in design for a broad range of electronic devices.

One of the key features of the LTC3412AEFE is its high efficiency, which can reach up to 95%. This is achieved through the use of low RDS(ON) internal switches and synchronous rectification. The high efficiency not only conserves power but also minimizes heat generation, thereby enhancing the reliability and lifespan of the device.

The LTC3412AEFE offers a selectable fixed frequency from 300kHz to 2.25MHz, which allows designers to optimize the size of external components and choose the best frequency for their specific application. Additionally, the device provides a 100% duty cycle for low dropout operation, extending battery life in portable systems by allowing the maximum possible voltage to be delivered to the load.

Other notable features include internal cycle-by-cycle current limit, thermal shutdown, and a low quiescent current. Furthermore, the LTC3412AEFE supports external synchronization, enabling noise-sensitive applications to avoid critical frequency bands and reduce electromagnetic interference (EMI).

Overall, the LTC3412AEFE from Linear Technology stands out as a versatile and reliable choice for designers looking to implement a high-efficiency, synchronous step-down converter in their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8075 $54.0375
12+ $8.8677 $106.4124
18+ $8.5906 $154.6308
25+ $8.3135 $207.8375
32+ $8.0364 $257.1648
42+ $7.2050 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess