Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 2.25V
Maximum Output Voltage 5.25V
Output Current 1.5A (Switch)
Frequency - Switching 100kHz to 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 97053-LTC3422EDD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3422EDD CAD Model

Description

Introducing the LTC3422EDD from Linear Technology

The LTC3422EDD is a high-performance, dual-channel, synchronous step-down switching regulator from Linear Technology, a company renowned for its reliable and innovative power management solutions. This compact and efficient regulator is designed to meet the stringent power requirements of modern portable and space-constrained applications. Its small form factor, combined with a feature-rich design, makes it an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features and Benefits

  • Dual Channel Output: The LTC3422EDD provides two independent output channels, which can deliver up to 600mA of continuous output current each. This allows for simultaneous power supply to multiple devices or systems within an application.
  • High Efficiency: With its synchronous operation, the regulator achieves high efficiency levels, which can be as high as 95%. This efficiency minimizes heat generation and helps conserve battery life in portable devices.
  • Wide Input Voltage Range: The device operates with an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing the flexibility to power a broad range of low voltage ICs.
  • Compact Package: Housed in a 3mm x 3mm DFN package, the LTC3422EDD is perfect for applications where board space is at a premium.
  • Additional Features: The regulator includes soft-start capability to limit inrush current during startup, a Power Good status output for each channel, and internal compensation to simplify design.

Applications

The LTC3422EDD is well-suited for a variety of applications, including:

  • Portable medical devices
  • Handheld instruments
  • Battery-powered equipment
  • Wireless routers and modems
  • Point-of-sale devices

By integrating the LTC3422EDD into your design, you can take advantage of Linear Technology's commitment to performance and reliability, ensuring a power management solution that is both efficient and versatile. Whether you're developing a new handheld device or upgrading an existing system, the LTC3422EDD offers the features and capabilities to meet your power needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7595 $58.5570
13+ $8.0078 $104.1014
20+ $7.7576 $155.1520
27+ $7.5073 $202.6971
35+ $7.2571 $253.9985
47+ $6.5064 $305.8008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,170 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention