EN
  • EN
  • DE
  • IT

LTC3459ES6

Part No LTC3459ES6
Manufacturer Linear Technology
Description 10V Micropower Synchronous Boost Converter in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208774-LTC3459ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3459ES6 CAD Model

Description

LTC3459ES6 - High-Efficiency, 1.2MHz Synchronous Boost Converter

The LTC3459ES6 is a compact, high-performance boost converter from Linear Technology, designed to provide a highly efficient solution for applications requiring voltage conversion. Operating at a fixed frequency of 1.2MHz, this synchronous boost converter allows the use of small surface mount inductors and capacitors, resulting in a minimal footprint and low noise operation suitable for space-constrained applications.

Encased in a small TSOT-23 package, the LTC3459ES6 requires only a few external components to provide a complete boost converter solution. This makes it an ideal choice for portable battery-powered devices where size and efficiency are critical. The device can operate from an input voltage as low as 0.5V, making it perfect for single-cell Li-Ion or multi-cell alkaline/NiMH applications.

With its internal 1A switches, the LTC3459ES6 can deliver output voltages as high as 5.25V from an input voltage range of 0.5V to 4.4V, making it highly versatile for a range of electronics. The device also features a "Burst Mode" operation, which significantly improves efficiency at light loads and extends battery life.

Key features of the LTC3459ES6 include:

  • High efficiency: up to 96%, reducing heat generation and improving battery life.
  • Adjustable output voltage: allows for a wide range of output voltages to cater to different application needs.
  • Low quiescent current: preserving battery charge when the device is in standby mode.
  • Short-circuit protection: enhancing the safety and durability of the converter and the overall application.
  • Thermal protection: preventing damage from overheating during high power operation.

The LTC3459ES6 is suitable for a wide array of applications, including wireless mice, medical instruments, MP3 players, smartphones, and other portable devices where efficient power conversion is necessary. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, providing a reliable and efficient power source.

Overall, the LTC3459ES6 from Linear Technology stands out as a high-efficiency solution for designers looking to optimize their power management systems in compact and portable devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess