Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208781-LTC3526EDC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3526EDC CAD Model

Description

LTC3526EDC - High-Efficiency, 1A Synchronous Step-Up DC/DC Converter

The LTC3526EDC, a high-performance step-up DC/DC converter from Linear Technology, is designed to provide a compact and efficient power solution for portable electronics. This device is capable of delivering up to 1A of continuous output current with a wide input voltage range of 0.85V to 5.5V, making it an ideal choice for battery-powered applications such as handheld devices, medical equipment, and wireless sensors.

Featuring a high 1.5MHz fixed-frequency operation and a current mode architecture, the LTC3526EDC allows for the use of tiny, low-cost capacitors and inductors, which results in a small overall solution size. This is further enhanced by its DFN package, which is just 2mm x 2mm in size, providing a highly compact power management solution.

The LTC3526EDC boasts an impressive efficiency of up to 94%, ensuring minimal battery drain and extended runtime for portable devices. Its 'Burst Mode' operation reduces quiescent current to only 7uA, further conserving power in light load conditions. Additionally, the converter has a low shutdown current of

For applications requiring a fixed output voltage, the LTC3526EDC comes in several preset voltage options, while an adjustable output version is available for those needing a specific voltage not offered in the fixed options. The device also features internal soft-start to limit inrush current during startup, as well as thermal protection and current limit to ensure reliable operation under all conditions.

Other notable features include anti-ringing control, which minimizes EMI concerns, and a power good flag that signals when the output voltage is within regulation. These features, along with its high efficiency and small footprint, make the LTC3526EDC an excellent choice for designers seeking a high-quality power solution that meets the stringent space and power requirements of modern portable electronics.

Overall, the LTC3526EDC from Linear Technology is a powerful, efficient, and space-saving step-up converter that is well-suited for a wide range of applications where battery life and compactness are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €44.4467 €88.8934
4+ €36.4691 €145.8765
5+ €35.3296 €176.6482
7+ €34.1902 €239.3317
9+ €33.0507 €297.4560
12+ €29.6310 €355.5724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention