EN
  • EN
  • DE

LTC3526LEDC

Part No LTC3526LEDC
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732180-LTC3526LEDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3526LEDC CAD Model

Description

LTC3526LEDC - High Efficiency Synchronous Step-Up DC/DC Converter

The LTC3526LEDC from Linear Technology is a high-performance, synchronous step-up DC/DC converter designed to provide a compact and efficient power solution for portable electronics. This integrated circuit is specifically tailored to convert a low voltage input to a higher voltage output, which is essential for devices that require a stable power source from a single-cell lithium-ion battery or multiple alkaline/NiMH cells.

Key Features

  • Adjustable Output Voltage: The LTC3526LEDC allows for an adjustable output voltage ranging from 2.5V to 5.25V, which can be set by an external resistor divider. This flexibility makes it suitable for powering a variety of devices.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3526LEDC achieves high efficiency levels, which is crucial for extending battery life in portable applications.
  • Power Saving Mode: The device includes a Burst Mode® operation that reduces quiescent current to only 7µA during light load conditions, further conserving power when full output power is not needed.
  • Startup at Low Input Voltage: The LTC3526LEDC can start up from an input voltage as low as 0.85V, making it ideal for applications where input power may be limited.
  • Integrated Soft-Start Function: The soft-start feature limits inrush current during startup, providing a smooth transition to regulation and reducing stress on the input power source.

Applications

The LTC3526LEDC is well-suited for a wide array of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Headsets
  • MP3 Players
  • Handheld Instruments
  • Backup Power Supplies

Package and Reliability

This converter is available in a compact, 6-lead ThinSOT package, ensuring a minimal footprint on the PCB and making it an excellent choice for space-constrained applications. The LTC3526LEDC also features over-temperature and short-circuit protection, enhancing the reliability and safety of the system it powers.

In summary, the LTC3526LEDC from Linear Technology is a versatile, efficient, and reliable solution for stepping up low voltages to higher levels in portable electronic devices, ensuring optimal performance and extended battery life.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0139 $51.2363
36+ $2.8195 $101.5020
56+ $2.7223 $152.4488
80+ $2.5278 $202.2240
103+ $2.4306 $250.3518
129+ $2.3333 $300.9957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess