Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208807-LTC3555
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3555 CAD Model

Description

The LTC3555 from Linear Technology stands out as a comprehensive power management solution, meticulously designed to cater to the demanding requirements of portable electronics. This multifunctional product integrates a USB-compatible linear PowerPathâ„¢ manager, a standalone battery charger, an ideal diode, and multiple high-efficiency synchronous buck regulators, all within a compact, low-profile package.

Key Features

  • PowerPath Control: The LTC3555 features advanced PowerPath control, which seamlessly manages power distribution between the input source, battery, and load. This ensures that the device operates efficiently under various charging conditions and load requirements.
  • Standalone Battery Charger: The integrated battery charger offers a programmable charge rate up to 1.5A, which can be adjusted via a single resistor. It supports a wide range of battery chemistries and includes features such as automatic recharge, preconditioning for deeply discharged batteries, and an end-of-charge status output.
  • Ideal Diode: The LTC3555's ideal diode function ensures minimal voltage drop and power loss, providing an efficient path between the battery and the load while preventing back-feed current.
  • Multiple Buck Regulators: Three high-efficiency synchronous buck regulators provide low dropout voltages and have a wide input voltage range, making them suitable for various applications. Their output voltages are programmable via external resistors, and they can deliver up to 600mA, 400mA, and 400mA of continuous output current, respectively.
  • Compact Design: Encased in a 4mm x 5mm QFN package, the LTC3555 is designed for space-constrained applications, offering a reduced footprint without compromising performance.

Applications

The LTC3555 is an ideal power management choice for a wide array of portable devices, including smartphones, media players, digital cameras, GPS units, and other USB-based handheld devices. Its high integration reduces the need for multiple discrete components, simplifying design and saving board space.

Conclusion

Linear Technology's LTC3555 integrates essential power management features into a single device, delivering efficiency, flexibility, and convenience. This product exemplifies Linear Technology's commitment to providing innovative solutions for the complex power requirements of modern portable electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5301 $67.7709
21+ $6.1795 $129.7695
33+ $5.9855 $197.5215
45+ $5.7928 $260.6760
58+ $5.6000 $324.8000
78+ $5.0205 $391.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention