Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 18-DIP
Supplier Device Package 18-DIP
Family Part Number MIC5841
Manufacturer Pack Quantity 21
MSL Level 1 (Unlimited)
Win Source Part Number 1223223-MIC5841YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5841YN CAD Model

Description

The MIC5841YN is a high-voltage, high-current integrated circuit manufactured by Microchip Technology, designed for driving inductive loads, such as relays, solenoids, and stepping motors. This driver is particularly well-suited for applications that require multiple channels of output, as it provides an 8-bit serial interface and high-voltage push-pull outputs.

Key Features

  • Integrated 8-Bit Serial-Input Latched Drivers: The MIC5841YN features an 8-bit CMOS shift register and latches with high-voltage MOSFET transistor output drivers. This design allows for efficient serial-to-parallel data conversion and simplifies the process of controlling multiple output lines.
  • High Voltage/Current Handling: The device is capable of handling up to 50V and 500mA per channel, making it capable of driving a wide range of inductive loads without the need for additional power components.
  • Output Clamp Diodes: Clamp diodes are included for inductive transient suppression, which is essential for protecting the device and the rest of the circuit when driving inductive loads that can generate voltage spikes.
  • Low Power Consumption: Designed with power efficiency in mind, the MIC5841YN minimizes power dissipation, which is crucial for applications where power efficiency is a priority.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments where temperatures can vary significantly.

Applications

The versatility of the MIC5841YN makes it an excellent choice for a variety of applications, including:

  • Relay and Solenoid Drivers
  • LED Displays and Signboards
  • Stepper Motor Controls
  • Industrial Controls
  • Automotive Control Systems

With its robust design and powerful output capabilities, the MIC5841YN is a reliable and efficient solution for any design that requires high-voltage and high-current driving capabilities.

You May Also Be Interested in

Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
NXP / Nexperia
Logic level TOPFET
Need more? Email Us
ECAD model for PIP3107-D
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $0.9146
ECAD model for VNS1NV04TR
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ
Texas Instruments
CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES | IC 500MA PWR DIST SWITCH 16-SOIC
Lowest to $3.2834
ECAD model for TPS2048ADRG4
STMicroelectronics
Double channel high-side solid state relay | IC SSR HIGH SIDE 2CH 6A PWRSO10
Lowest to $12.4799
ECAD model for VND830ASPTR-E
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4100 $51.8700
17+ $6.0800 $103.3600
26+ $5.8900 $153.1400
36+ $5.7000 $205.2000
46+ $5.5100 $253.4600
61+ $4.9400 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,178 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention