EN
  • EN
  • DE

TPS2048ADRG4

Part No TPS2048ADRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES | IC 500MA PWR DIST SWITCH 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 250mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TPS2048A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1272106-TPS2048ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2048ADRG4 CAD Model

Description

The TPS2048ADRG4 is an integrated circuit designed by Texas Instruments, specifically engineered to manage power distribution for USB ports. This high-quality, robust power switch is intended for applications where up to 0.5 A of continuous current is necessary per channel, making it ideal for USB hubs and other computer peripherals.

Key Features

  • Multiple Channels: The device includes four independent channels, each capable of delivering up to 0.5 A of continuous current, providing flexibility and support for multiple USB devices.
  • Overcurrent Protection: Each channel is equipped with built-in overcurrent protection to safeguard against excessive current that could potentially damage connected devices or the power switch itself.
  • Thermal Shutdown: The TPS2048ADRG4 features a thermal shutdown mechanism that prevents overheating, ensuring the device operates within safe temperature ranges.
  • Under-Voltage Lockout (UVLO): This feature ensures that the power switch remains off when the input voltage falls below a certain threshold, thus protecting the circuitry.
  • Low On-Resistance: The low on-resistance (RON) of the internal FETs minimizes voltage drop and power loss, providing efficient power distribution and extending battery life in portable applications.

Applications

The TPS2048ADRG4 is versatile and can be used in a variety of applications, including:

  • USB hubs
  • Desktop and notebook computers
  • Monitors and docking stations
  • Peripheral power management

Technical Specifications

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Continuous Output Current: 0.5 A per channel
  • Package: 16-Pin SOIC (DGR)
  • Operating Temperature Range: -40°C to 85°C

With its robust design and comprehensive feature set, the TPS2048ADRG4 from Texas Instruments is an excellent choice for managing power distribution in USB applications, ensuring safe and reliable operation.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9316 $52.7688
42+ $2.4055 $101.0310
65+ $2.3303 $151.4695
89+ $2.2551 $200.7039
115+ $2.1800 $250.7000
154+ $1.9544 $300.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess