EN
  • EN
  • DE
  • IT

LTC3564EDCB#PBF

Part No LTC3564EDCB#PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 97177-LTC3564EDCB#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3564EDCB#PBF CAD Model

Description

Product Overview: LTC3564EDCB#PBF

The LTC3564EDCB#PBF is a high-efficiency, quad channel, monolithic synchronous buck regulator from Linear Technology, designed to provide a compact and highly efficient power management solution for a wide range of applications. This product is housed in a DFN-12 package and is characterized by its small form factor, making it well-suited for space-constrained applications.

Key Features

  • Input Voltage Range: Each of the four regulators operates over a wide input voltage range from 2.25V to 5.5V, making the device versatile for various power sources including single-cell Li-Ion batteries.
  • Output Current: The LTC3564EDCB#PBF can deliver up to 400mA of continuous output current per channel, which allows it to power multiple devices or subsystems simultaneously.
  • High Efficiency: The synchronous operation provides efficiency as high as 95%, which is beneficial for battery-powered devices as it extends battery life.
  • Adjustable Switching Frequency: The switching frequency of the LTC3564EDCB#PBF is adjustable from 1MHz to 4MHz, which enables designers to optimize the trade-off between efficiency and external component size.
  • Low No-Load Quiescent Current: It offers a low no-load quiescent current, making it suitable for applications that demand high efficiency at very low output currents.
  • Independent Enable Pins: Each channel has an independent enable pin for flexible power sequencing and management.
  • Thermal Protection: The device includes over-temperature protection to safeguard the device under extreme operating conditions.

Applications

The LTC3564EDCB#PBF is ideal for a variety of applications that require multiple regulated voltages and high efficiency. These applications include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Medical Devices
  • Wireless Modems
  • Handheld Devices

Conclusion

In summary, the LTC3564EDCB#PBF from Linear Technology is a versatile, efficient, and compact power management solution that meets the needs of a diverse range of applications. Its high efficiency, adjustable switching frequency, and multiple output channels make it a highly desirable component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Lead Chips
Lowest to $0.9444
Lead Chips
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8968 $62.0712
20+ $5.6590 $113.1800
31+ $5.4822 $169.9482
43+ $5.3053 $228.1279
55+ $5.1285 $282.0675
74+ $4.5979 $340.2446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,930 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess