EN
  • EN
  • DE

LTC3601EMSE

Part No LTC3601EMSE
Manufacturer Linear Technology
Description 1.5A, 15V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208814-LTC3601EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3601EMSE CAD Model

Description

Linear Technology's LTC3601EMSE: A High-Performance, Monolithic Synchronous Buck Regulator

The LTC3601EMSE is a high-efficiency, monolithic synchronous buck regulator from Linear Technology that delivers up to 1.5A of continuous output current. It operates over a wide input voltage range of 4V to 15V, making it an ideal choice for a variety of applications, including portable devices, industrial equipment, and automotive systems.

This advanced power solution integrates top and bottom power MOSFETs, which are optimized for high efficiency and low thermal resistance. The internal switching frequency can be set with an external resistor or synchronized to an external clock ranging from 300kHz to 3MHz, providing flexibility and the ability to optimize for efficiency or component size.

The LTC3601EMSE features a unique constant-frequency/controlled on-time PWM architecture that delivers fast transient response and excellent loop stability. It also includes a selectable Burst Mode® operation, which significantly improves efficiency at light loads, reducing standby power consumption and extending battery life in portable applications.

With its robust thermal performance, the LTC3601EMSE is housed in a thermally enhanced 16-lead MSOP package, which ensures reliable operation even at high power levels. Additionally, the device is designed with a host of protection features such as over-temperature protection, over-current protection, and short-circuit protection, enhancing system safety and longevity.

The LTC3601EMSE also offers programmable soft-start to manage inrush current during startup, as well as a power good voltage monitor to provide system feedback on the status of the voltage regulation. Its compact size and feature set make it an excellent choice for space-constrained applications requiring efficient power conversion and precise regulation.

Linear Technology's commitment to high-quality power management solutions is evident in the LTC3601EMSE. It delivers performance, efficiency, and reliability for demanding applications, ensuring a top choice for designers seeking a versatile and robust voltage regulator solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,558 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess