EN
  • EN
  • DE

LTC3615EUF

Part No LTC3615EUF
Manufacturer Linear Technology
Description Dual 4MHz, 3A Synchronous Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208825-LTC3615EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3615EUF CAD Model

Description

The LTC3615EUF from Linear Technology is a high performance, synchronous buck regulator that delivers up to 3A of continuous output current. It operates from a wide input voltage range of 2.25V to 5.5V, making it ideal for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiCd/NiMH applications, as well as standard 3.3V and 5V power rails.

With its internal switches, the LTC3615EUF can provide high efficiency at a switching frequency of up to 4MHz, allowing the use of small surface-mount inductors and capacitors. This compact footprint and the high switching frequency enable designers to minimize the size of the power supply, which is particularly beneficial for space-constrained applications.

The LTC3615EUF incorporates a unique constant-frequency/controlled on-time, current mode architecture that allows for a phase-lockable frequency of up to 4MHz, as well as fast transient response and excellent loop stability. Its high efficiency is maintained over a wide output current range by utilizing low RDS(ON) internal switches and by operating in Burst Mode® operation at light loads, which reduces quiescent current and improves efficiency.

Protection features of the LTC3615EUF include overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the reliable operation of the device under various conditions. The regulator also features a power good voltage monitor, selectable battery tracking, and soft-start capability to provide a smooth transition from startup to steady state operation.

The LTC3615EUF is available in a compact 24-lead QFN package, with exposed pad for enhanced thermal performance, making it suitable for applications such as portable computers, portable instruments, medical devices, and wireless modems, where efficient power conversion is critical.

Key features of the LTC3615EUF:

  • Up to 3A of continuous output current
  • Wide input voltage range: 2.25V to 5.5V
  • High switching frequency: up to 4MHz
  • Current mode operation for excellent transient response
  • Low RDS(ON) internal switches for high efficiency
  • Burst Mode® operation for improved efficiency at light loads
  • Comprehensive protection features
  • Compact 24-lead QFN package

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess