EN
  • EN
  • DE

LTC3633EUFD

Part No LTC3633EUFD
Manufacturer Linear Technology
Description Dual Channel 3A, 15V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208829-LTC3633EUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3633EUFD CAD Model

Description

Introducing the LTC3633EUFD Dual Channel, High Efficiency Synchronous Step-Down Regulator

The LTC3633EUFD, from Linear Technology, is a versatile and robust dual channel, high-efficiency synchronous buck regulator that offers a compact and energy-efficient solution for a wide range of applications. This powerful component is designed to convert a higher input voltage to a lower output voltage with outstanding efficiency, making it ideal for portable devices, industrial equipment, and automotive systems where power conservation is critical.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3633EUFD operates from an input voltage range of 3.6V to 20V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to intermediate bus voltages.
  • Dual Output Channels: This regulator features two independent output channels, each capable of delivering up to 3A of continuous output current. This allows for flexible power management and distribution within a system.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3633EUFD achieves high efficiency, which is essential for maximizing battery life in portable applications and reducing thermal stress in all systems.
  • Adjustable Switching Frequency: Users can set the switching frequency from 500kHz to 4MHz via an external resistor, allowing for optimization between efficiency and external component size.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Compact Package: Housed in a 3mm x 4mm QFN package, the LTC3633EUFD saves valuable board space, which is crucial in space-constrained applications.

Applications

The LTC3633EUFD is ideally suited for dual supply applications where two independent voltages are required. Its high efficiency and compact size make it an excellent choice for:

  • Portable electronics
  • Automotive power systems
  • Industrial and telecommunications equipment
  • Distributed power systems
  • Battery-powered devices

With its combination of dual outputs, high efficiency, and a wide range of protection features, the LTC3633EUFD from Linear Technology stands out as a reliable and efficient solution for modern electronic power requirements.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0072 $56.0504
16+ $6.5701 $105.1216
24+ $6.3647 $152.7528
33+ $6.1594 $203.2602
42+ $5.9541 $250.0722
57+ $5.3382 $304.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess