EN
  • EN
  • DE

LTC3707IGN

Part No LTC3707IGN
Manufacturer Linear Technology
Description High Effi ciency, 2-Phase Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208841-LTC3707IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3707IGN CAD Model

Description

Linear Technology LTC3707IGN High Efficiency Dual N-Channel MOSFET Synchronous Step-Down Regulator

The LTC3707IGN is a high-performance, dual N-Channel MOSFET synchronous step-down regulator designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator is optimized for converting a higher input voltage to a lower output voltage with high efficiency, making it ideal for a wide range of applications including telecom and networking systems, computers, and industrial equipment.

Featuring a wide input voltage range from 4V to 36V, the LTC3707IGN is capable of delivering continuous output currents up to 20A with excellent load and line regulation. The device integrates powerful 1Ω N-channel MOSFET switches that enable efficiency as high as 95%, which is crucial for thermal management and reliability in complex systems.

The LTC3707IGN offers a selectable fixed frequency from 50kHz to 900kHz or can be synchronized to an external clock, providing flexibility to optimize the design for performance or component size. The constant frequency current mode architecture ensures stable operation over a wide range of supply and output voltages.

With its robust feature set, the LTC3707IGN provides overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring the safety and reliability of the end application. Additionally, the device supports selectable Burst Mode operation, which reduces quiescent current and improves efficiency at light loads.

The LTC3707IGN is available in a compact 28-lead SSOP package, which saves valuable board space while still offering excellent thermal performance. The device is rated for operation over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Overall, the LTC3707IGN from Linear Technology is a versatile and efficient solution for power supply designs that require a compact footprint, high efficiency, and robust protection features.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0069 $80.0069
2+ $77.5063 $155.0126
3+ $75.0069 $225.0207
4+ $72.5063 $290.0252
6+ $65.0057 $390.0342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess