EN
  • EN
  • DE

LTC3772EDDB

Part No LTC3772EDDB
Manufacturer Linear Technology
Description Micropower No RSENSE Constant Frequency Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208887-LTC3772EDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3772EDDB CAD Model

Description

Linear Technology LTC3772EDDB - High-Performance Step-Down Switching Regulator

The LTC3772EDDB is a versatile and efficient step-down switching regulator from Linear Technology, designed to cater to a wide array of power management applications. This compact and robust component is ideal for systems that require a high level of power efficiency, reliability, and a small footprint. It is especially suited for portable devices, automotive applications, and industrial systems where space is at a premium and power efficiency is crucial.

With its wide input voltage range, the LTC3772EDDB can operate from a variety of power sources, making it highly adaptable to different operating environments. It is capable of converting input voltages from 4V to 36V down to a range of output voltages that can be set by the user, ensuring compatibility with a multitude of low-voltage circuits and systems.

The device features a high switching frequency that can be programmed up to 1MHz, allowing the use of small, low-cost inductors and capacitors. This high-frequency operation translates into a smaller overall solution size, making it perfect for space-constrained applications. Additionally, the LTC3772EDDB offers a Burst Mode® operation which significantly improves efficiency at light loads and reduces standby power consumption, further extending battery life in portable applications.

One of the key attributes of the LTC3772EDDB is its robust thermal performance. The device is housed in a low-profile (0.75mm) 8-lead DFN package with an exposed pad for enhanced thermal dissipation. This packaging helps manage heat effectively, ensuring stable operation under varying load conditions and ambient temperatures.

To protect against overcurrent conditions, the LTC3772EDDB incorporates a current mode control design which provides excellent line and load transient response. Other protection features include overvoltage protection, thermal shutdown, and a power good signal, which provides a real-time indication of the output voltage status, adding an extra layer of safety and reliability to the system.

In summary, the LTC3772EDDB from Linear Technology is a high-performance, feature-rich step-down switching regulator that offers a compact solution for power management challenges, making it an excellent choice for designers looking to optimize their power supply designs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess