EN
  • EN
  • DE

LTC3801ES6

Part No LTC3801ES6
Manufacturer Linear Technology
Description Micropower Constant Frequency Step-Down DC/DC Controllers in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208900-LTC3801ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3801ES6 CAD Model

Description

The LTC3801ES6 is a compact, high-performance step-down DC/DC controller from Linear Technology that is designed to deliver constant frequency current mode control in power supply applications. This advanced controller is specifically engineered to meet the needs of modern electronic devices that require efficient power conversion with minimal external components.

Key Features

  • High Efficiency: With its low quiescent current and high efficiency, the LTC3801ES6 is ideal for battery-powered systems, ensuring long battery life and reduced heat generation.
  • Constant Frequency Operation: The device operates at a fixed frequency of 550kHz, which allows for a predictable noise spectrum and the use of small, low-cost capacitors and inductors.
  • Wide Input Voltage Range: The LTC3801ES6 can handle a wide input voltage range from 2.5V to 9.8V, making it versatile for various applications from single-cell Li-Ion batteries to multi-cell alkaline/NiMH configurations.
  • Low Dropout Operation: Its low dropout operation ensures efficient performance even when the input voltage is very close to the output voltage.
  • Compact SOT-23 Packaging: Enclosed in a tiny 6-lead SOT-23 package, the LTC3801ES6 is perfect for space-constrained applications.

Applications

The LTC3801ES6 is suitable for a wide array of applications, including:

  • Portable electronics
  • Wireless and DSL modems
  • Distributed power systems
  • GPS devices

Technical Specifications

  • Output Voltage: Adjustable down to 0.8V
  • Current Mode Operation for Excellent Line and Load Transient Response
  • Low Shutdown Current:
  • Short-Circuit Protection
  • Thermal Overload Protection

In summary, the LTC3801ES6 from Linear Technology is a highly efficient, constant frequency, current mode step-down DC/DC controller that is optimized for portable and space-limited applications. Its robust feature set ensures reliable performance in a variety of demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0910 $56.7280
18+ $5.8182 $104.7276
27+ $5.6364 $152.1828
37+ $5.4546 $201.8202
48+ $5.2728 $253.0944
64+ $4.7273 $302.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess