Products specifications

Reference Date Code 02+
Reference case TO-92
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 713903-C9014
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C9014 CAD Model

Description

The KEC 713903-C9014 is a TO-92 reference case transistor. The RoHS state is requested verification. The supply and demand status is balanced, and the manufacturer's homepage is www.keccorp.com.

You May Also Be Interested in

Analog Devices Inc.
Complete Very High Speed Sample-and-Hold Amplifier
Need more? Email Us
ECAD model for AD783AQ
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS232 5DVR/3REC 24TSSOP
Need more? Email Us
ECAD model for ADM207EARU
Analog Devices Inc.
Ultralow Noise BiFET Op Amp
Need more? Email Us
ECAD model for AD743JN
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR
Analog Devices Inc.
Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
Lowest to $13.3371
ECAD model for AD7817BRU-REEL7
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention