EN
  • EN
  • DE

AP1662P-G1

Part No AP1662P-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description HIGH PERFORMANCE POWER FACTOR CORRECTOR | IC LED DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete
Type AC DC Offline Switcher
Internal Switch(s) No
Voltage - Supply (Minimum) 10.3V
Voltage - Supply (Maximum) 22V
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1145429-AP1662P-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1662P-G1 CAD Model

Description

Product Overview: AP1662P-G1 from Diodes Incorporated

The AP1662P-G1 is a high-performance, dual-channel, constant current LED driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This LED driver is specifically engineered to meet the demanding requirements of general illumination applications including LED bulbs, LED tubes, and other forms of LED lighting.

Key Features

  • Dual-Channel Output: The AP1662P-G1 can drive two separate LED strings, providing flexibility in design and application.
  • High Efficiency: With its integrated 500V MOSFET, the device ensures high efficiency, which is critical for energy-saving lighting solutions.
  • Constant Current Regulation: The device maintains a consistent current to ensure uniform brightness and color consistency across LED arrays.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various power supply conditions.
  • Thermal Protection: The AP1662P-G1 includes over-temperature protection to safeguard the device and connected LEDs from excessive heat.
  • Power Factor Correction: It offers built-in power factor correction to enhance energy efficiency and reduce power consumption.

Applications

The versatility of the AP1662P-G1 LED driver makes it an ideal choice for a wide array of lighting applications. Its robust design is perfect for:

  • Residential and commercial LED lighting
  • LED street lighting
  • Architectural lighting
  • Backlighting for signage and displays

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP1662P-G1 is no exception, and it is built to provide long-term performance for your lighting solutions. With its advanced features and robust design, the AP1662P-G1 is a smart choice for designers and manufacturers seeking a reliable LED driver for their lighting products.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess