EN
  • EN
  • DE

AD5245BRJ10-R2

Part No AD5245BRJ10-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-Position I2C Compatible Digital Potentiometer / Digital Potentiometer 10kOhm 256POS Volatile Automotive 8-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171246-AD5245BRJ10-R2
Popularity Medium
Supply and Demand Status Limited
Family Name AD5245
Introduction Date February 20, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD5245BRJ10-R2 CAD Model

Description

AD5245BRJ10-R2 Digital Potentiometer by Analog Devices Inc.

The AD5245BRJ10-R2 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact digital potentiometer offers a unique combination of versatility and efficiency, making it an ideal solution for a wide range of applications including control systems, instrumentation, and communications equipment.

Key Features:

  • Resistance Options: The device features a 10 kΩ end-to-end resistance value, providing a broad range of adjustability for various applications.
  • Resolution: With 256 positions, the AD5245BRJ10-R2 offers fine resolution, allowing for precise adjustments to the resistance settings.
  • Interface: The digital potentiometer is equipped with an I²C-compatible serial interface, enabling easy integration with microcontrollers and other digital systems.
  • Single Supply Operation: It operates from a 2.7V to 5.5V single supply, ensuring compatibility with most low-voltage systems and simplifying power supply design.
  • Compact Package: Packaged in a compact 8-lead SOT-23 package, the AD5245BRJ10-R2 saves valuable board space and is suitable for space-constrained applications.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM) to store preferred settings, which means the resistance setting can be maintained even when the power is turned off.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD5245BRJ10-R2 is no exception, with robust performance across a wide temperature range.

Applications:

The digital potentiometer is ideal for applications requiring precise resistance tuning. It is commonly used in:

  • Adjustable power supplies
  • Portable electronics
  • Automotive electronics for adjustments and calibration
  • Audio equipment for volume control

Conclusion:

The AD5245BRJ10-R2 from Analog Devices Inc. stands out for its precision, ease of use, and integration flexibility. Its compact size, coupled with its rich feature set, makes it an excellent choice for designers looking to add reliable, precise variable resistance in their electronic designs. With its nonvolatile memory and robust operation, this digital potentiometer is a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7533 $61.3655
85+ $1.4391 $122.3235
125+ $1.3941 $174.2625
175+ $1.3490 $236.0750
225+ $1.3040 $293.4000
300+ $1.1689 $350.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess