EN
  • EN
  • DE

LTC3810IG1PBF

Part No LTC3810IG1PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072414-LTC3810IG1PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3810IG1PBF CAD Model

Description

LTC3810IG#PBF - High Performance Step-Down Switching Regulator Controller

The LTC3810IG#PBF is a versatile and powerful step-down switching regulator controller designed and manufactured by Linear Technology, now part of Analog Devices. This component is engineered to provide efficient, fast, and precise voltage regulation for a wide array of applications, including telecommunications, data processing systems, and distributed power systems.

At the heart of the LTC3810IG#PBF is its high-performance operation, capable of driving N-channel MOSFETs at a high frequency range of up to 750kHz. This allows for a significant reduction in the size of the external components, such as inductors and capacitors, leading to a compact power supply design with excellent power handling capabilities.

The device operates over a wide input voltage range from 4V to 60V, making it suitable for systems with varying power requirements. The LTC3810IG#PBF can produce a stable output voltage as low as 0.8V, which is crucial for low voltage applications in modern electronic circuits. Moreover, it can handle high output currents with the use of appropriate external MOSFETs, thus providing a flexible solution for high-power requirements.

One of the key features of the LTC3810IG#PBF is its onboard phase-locked loop (PLL) with a fixed frequency mode, which ensures low noise operation and allows for synchronization with an external clock. This makes it ideal for noise-sensitive applications where precise control of the switching frequency is necessary.

Furthermore, the LTC3810IG#PBF incorporates a wide range of protection features, including overvoltage protection, undervoltage lockout, and overcurrent protection, which safeguard the system against various fault conditions. It also features a soft-start capability to minimize inrush current during startup, enhancing system reliability.

The robust design of the LTC3810IG#PBF is complemented by its thermally enhanced 28-lead SSOP package, which ensures efficient heat dissipation and reliable operation even in challenging thermal environments.

Overall, the LTC3810IG#PBF from Linear Technology is an excellent choice for designers seeking a high-efficiency, flexible, and reliable step-down voltage regulation solution for their advanced electronic systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7910 $52.7460
13+ $8.2346 $107.0498
19+ $7.9564 $151.1716
28+ $7.4001 $207.2028
36+ $7.1219 $256.3884
44+ $6.8437 $301.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess