EN
  • EN
  • DE

LTC3813IG

Part No LTC3813IG
Manufacturer Linear Technology
Description 100V Current Mode Synchronous Step-Up Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208919-LTC3813IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3813IG CAD Model

Description

Linear Technology's LTC3813IG: High Performance Step-Down Switching Regulator Controller

The LTC3813IG is a robust and efficient step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, to cater to a wide range of power management applications. This high-performance product is well-suited for systems requiring a compact, high voltage, and high power density solution.

At the heart of the LTC3813IG is its phase-modulated full bridge topology which allows for zero voltage switching (ZVS), significantly reducing switching losses and enabling the use of smaller, more efficient components. With an input voltage range from 4.5V to 38V, it is versatile enough to handle a variety of input sources, making it ideal for applications ranging from distributed power systems to telecommunications and industrial equipment.

The LTC3813IG boasts a powerful 1.1Ω on-chip gate driver, designed to drive N-channel MOSFETs, which facilitates the creation of a high-efficiency power supply capable of delivering substantial current output. The device's operating frequency is selectable from 100kHz to 1MHz, which provides designers with the flexibility to optimize their design for efficiency or component size.

With its current mode operation, the LTC3813IG provides excellent line and load regulation, and its adjustable current limit provides protection against overcurrent conditions. The device also features a soft-start capability, which limits inrush current during startup, providing additional protection for both the power supply and the load.

Additional features of the LTC3813IG include an onboard LDO for IC power and driver supply, a power good output signal, and short-circuit protection. These features, combined with its thermally enhanced SSOP-28 package, make the LTC3813IG a reliable and durable choice for demanding applications that require a high-performance power management solution.

Whether you're designing a new power system or upgrading an existing one, the LTC3813IG from Linear Technology is a versatile and powerful component that can help you achieve the efficiency and reliability your application demands.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess