EN
  • EN
  • DE

LTC3831IGN#PBF

Part No LTC3831IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CONTROLLR SYNC 16-SSOP / DC/DC Cntrlr Single-OUT 240kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, DDR
Voltage - Input 3 V ~ 8 V
Number of Outputs 1
Voltage - Output 1.27 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783689-LTC3831IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3830
Introduction Date December 05, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3831IGN#PBF CAD Model

Description

The LTC3831IGN#PBF is a high-performance integrated circuit (IC) from Linear Technology, designed primarily for power management applications. This versatile IC is a synchronous step-down switching regulator controller that provides a compact, efficient, and reliable solution for converting a higher voltage to a lower voltage with high efficiency.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for various applications, from simple consumer electronics to more complex industrial systems.
  • High Efficiency: Its synchronous operation allows for higher efficiency compared to traditional non-synchronous regulators. This feature is crucial for prolonging battery life in portable devices and reducing heat generation in high-power systems.
  • Adjustable Switching Frequency: The LTC3831IGN#PBF allows users to set the switching frequency according to their specific requirements, providing flexibility in balancing efficiency and component size.
  • Low Dropout Operation: The IC is capable of low dropout operation, which ensures continued functionality even when the input voltage is very close to the output voltage.
  • Protection Features: It includes overcurrent protection and thermal shutdown to safeguard the device and the system it is part of from potential damage due to abnormal operating conditions.

Applications

The LTC3831IGN#PBF is ideal for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • Portable electronic devices
  • Industrial power systems

Product Specifications

This device comes in a narrow SSOP package, which is conducive to space-constrained applications. The LTC3831IGN#PBF operates over a temperature range suitable for commercial and industrial environments. Its robust design ensures reliable operation even under harsh conditions.

Conclusion

The LTC3831IGN#PBF from Linear Technology is a testament to the company's commitment to providing innovative, high-quality power management solutions. With its comprehensive feature set and robust performance, this IC is an excellent choice for designers looking to optimize power efficiency and reliability in their products.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1863 $50.2356
30+ $3.4349 $103.0470
46+ $3.3276 $153.0696
63+ $3.2203 $202.8789
81+ $3.1129 $252.1449
108+ $2.7909 $301.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess