EN
  • EN
  • DE

LTC3850IGN#PBF

Part No LTC3850IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1063074-LTC3850IGN#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3850IGN#PBF CAD Model

Description

Product Overview: LTC3850IGN#PBF

The LTC3850IGN#PBF is a high-performance, dual, synchronous step-down switching regulator controller from Linear Technology. This sophisticated component is designed to manage power efficiently in a compact package, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Wide Input Voltage Range: The LTC3850IGN#PBF operates with an input voltage range of 4.5V to 24V, making it versatile for use in a wide array of power systems.
  • Output Voltage: It can produce an output voltage from 0.8V up to 5V, which can be set with an external resistor divider.
  • Dual Output Channels: The device features two outputs that can be set to run out of phase, reducing input capacitance and noise.
  • High Efficiency: With its synchronous operation, the LTC3850IGN#PBF can achieve up to 95% efficiency, reducing heat and improving system performance.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection to ensure reliable operation under various conditions.

Applications:

The LTC3850IGN#PBF is suitable for a wide range of applications, including:

  • Power distribution systems
  • Telecommunications equipment
  • Networking servers and storage systems
  • Industrial equipment
  • Automotive power systems

Package and Quality:

Encased in a compact 28-lead SSOP package, the LTC3850IGN#PBF is designed for space-constrained environments while providing robust power management capabilities. Linear Technology ensures high-quality standards, and this product is RoHS compliant, adhering to environmental regulations and industry standards.

Conclusion:

The LTC3850IGN#PBF from Linear Technology stands out as a powerful and reliable solution for modern electronic systems requiring efficient power management. Its dual outputs, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to optimize their power systems' performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess