EN
  • EN
  • DE

LTC3831IGN#TRPBF

Part No LTC3831IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CONTROLLR SYNC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 8 V
Number of Outputs 1
Output Voltage 1.27 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1063051-LTC3831IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3831IGN#TRPBF CAD Model

Description

LTC3831IGN#TRPBF - High-Performance Step-Down Switching Regulator Controller

The LTC3831IGN#TRPBF is a versatile, high-efficiency, step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, Inc. This component is engineered to provide precise power management solutions for a wide range of applications, including telecommunications, networking systems, and portable devices. With its advanced design and robust feature set, the LTC3831IGN#TRPBF ensures reliable performance even under challenging conditions.

This switching regulator controller operates over a wide input voltage range, making it suitable for applications that require a regulated output voltage from a higher input voltage source. The LTC3831IGN#TRPBF uses a constant frequency, current mode architecture, which provides excellent line and load regulation, as well as a fast transient response. This architecture also simplifies external component selection and loop compensation, reducing design complexity and time to market.

The LTC3831IGN#TRPBF comes in a compact 16-lead SSOP package, which is ideal for space-constrained applications. Its thermally enhanced package ensures efficient heat dissipation, allowing for higher power operation without the need for bulky heatsinking. The device also features a range of protections, including overcurrent protection, which safeguards the system against excessive current draw that could potentially cause damage.

Key features of the LTC3831IGN#TRPBF include:

  • Wide input voltage range suitable for various supply sources.
  • High operating frequency reduces the size of external components, saving board space.
  • Adjustable output voltage allows for flexible power supply design.
  • Current mode operation for excellent line and load transient response.
  • Built-in overcurrent protection enhances system reliability.
  • Low dropout operation extends the usable input voltage range at the low end.
  • Stable with low ESR output capacitors, including ceramic types.

The LTC3831IGN#TRPBF's high level of integration and performance characteristics make it an excellent choice for designers looking to implement an efficient, reliable power management system in their products. Whether you're designing for the latest high-speed computing devices or for rugged industrial applications, the LTC3831IGN#TRPBF provides the flexibility and robustness required for today's demanding power supply requirements.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2101 $64.8909
20+ $5.9161 $118.3220
31+ $5.7311 $177.6641
42+ $5.5463 $232.9446
54+ $5.3614 $289.5156
73+ $4.8068 $350.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess