EN
  • EN
  • DE

LTC3835EUFD

Part No LTC3835EUFD
Manufacturer Linear Technology
Description Low IQ Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208947-LTC3835EUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3835EUFD CAD Model

Description

LTC3835EUFD - High Performance Step-Down Switching Regulator Controller from Linear Technology

The LTC3835EUFD is a versatile and efficient step-down switching regulator controller designed to manage power in a wide range of electronic applications. Manufactured by Linear Technology, a leader in high performance analog integrated circuits, this controller is engineered to deliver precise voltage regulation and optimal power management solutions.

Featuring a wide input voltage range from 4V to 38V, the LTC3835EUFD is capable of delivering a continuous output current up to 20A with the appropriate external components. This makes it suitable for a variety of applications, including distributed power systems, industrial supplies, and high-density power converters.

The controller utilizes a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. With its integrated 5V regulator, the LTC3835EUFD offers the convenience of powering its own circuitry as well as other devices in the system. The device also boasts adjustable switching frequency from 250kHz to 750kHz, which can be synchronized to an external clock for noise-sensitive applications.

One of the key features of the LTC3835EUFD is its low shutdown current of under 10μA, making it an energy-efficient choice for battery-operated systems. Additionally, the controller includes a soft-start capability to prevent inrush current during startup, further enhancing system reliability.

For protection, the LTC3835EUFD is equipped with a range of safety features, including overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. The device also supports tracking, allowing for controlled startup sequences in multi-rail systems.

The LTC3835EUFD is available in a 28-lead plastic QFN package, which is designed to minimize the footprint on the PCB and optimize thermal performance. Its compact size and robust feature set make it an excellent choice for designers looking to create efficient, high-performance power management systems.

Overall, the LTC3835EUFD from Linear Technology stands out as a reliable and powerful solution for advanced switch-mode power supply designs, ensuring stable and efficient operation across a broad spectrum of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess