Products specifications Report Issue?

Reference Date Code 1316+
Reference case QFP
Manufacturer ITE
Win Source Part Number 718785-IT8528E/FX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IT8528E/FX CAD Model

Description

The ITE IT8528E/FX is a highly integrated Embedded Controller (EC) primarily used in notebook computers and other embedded systems. It manages various system functions, including power management, keyboard and touchpad control, fan control, and thermal monitoring.

Applications:

  • Notebook Computers: Serves as the primary embedded controller for managing system-level functions.
  • Embedded Systems: Used in a variety of embedded applications requiring power management, keyboard/touchpad control, and thermal monitoring.
  • Industrial PCs: Provides control and monitoring functionalities in industrial computing environments.
  • All-in-One PCs: Integrates system management functions in all-in-one computer designs.

Features:

  • Power Management: Manages power distribution, battery charging, and power saving modes to optimize energy efficiency.
  • Keyboard and Touchpad Control: Interfaces with the keyboard and touchpad, processing input and managing their functionalities.
  • Fan Control: Monitors system temperatures and controls fan speeds to maintain optimal thermal performance.
  • Thermal Monitoring: Provides real-time monitoring of system temperatures to prevent overheating and ensure system stability.
  • System Monitoring: Monitors various system parameters, such as voltage levels and current consumption, to ensure proper operation.
  • Multi-IO Interface: Supports multiple I/O interfaces, including GPIO, PWM, and ADC, for flexible system configuration.
  • SPI Interface: Supports SPI communication for interacting with other system components, such as flash memory and sensors.

Benefits:

  • Enhanced Power Efficiency: Optimizes power consumption, extending battery life in portable devices.
  • Improved Thermal Management: Maintains optimal system temperatures, preventing overheating and ensuring system stability.
  • Flexible System Control: Provides flexible control over various system functions, allowing for customization and optimization.
  • Simplified System Design: Integrates multiple functionalities into a single chip, reducing the complexity of system design and saving board space.
  • Enhanced System Reliability: Monitors system parameters and provides protection against abnormal conditions, enhancing system reliability.

Additional Details:

The IT8528E/FX typically communicates with the host processor via LPC or eSPI interface. It supports various power states and features to minimize power consumption during idle periods. The device is highly configurable and programmable, allowing for customization to meet specific system requirements. Its robust design and comprehensive feature set make it a popular choice for embedded controller applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7955 $50.2740
60+ $1.6819 $100.9140
93+ $1.6251 $151.1343
133+ $1.5114 $201.0162
172+ $1.4546 $250.1912
215+ $1.3978 $300.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,400 pieces
MOQ: 28 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention