EN
  • EN
  • DE
  • IT

LTC1383CN

Part No LTC1383CN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V Low Power RS232 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207433-LTC1383CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1383CN CAD Model

Description

LTC1383CN: A Versatile RS232 Transceiver from Linear Technology

The LTC1383CN is a highly integrated RS232 transceiver from Linear Technology, which offers a compact and efficient solution for serial communication in a variety of applications. This product is designed to facilitate the transfer of data between a serial port and a microcontroller or other digital interface, making it ideal for embedded systems, portable devices, and any application that requires reliable RS232 communication.

Key Features and Benefits

  • Dual Charge Pump: The LTC1383CN features an onboard dual charge pump that allows for single 5V supply operation. This charge pump generates the necessary RS232 voltage levels, eliminating the need for multiple power supplies and simplifying the design.
  • Low Power Consumption: With its low power shutdown mode, the LTC1383CN conserves power when not in active use, making it suitable for battery-operated devices.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, the LTC1383CN is well-suited for applications that require fast data transmission without sacrificing signal integrity.
  • Robust ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, ensuring resilience against static electricity and enhancing the longevity of the product.
  • Compact Package: Housed in a narrow 16-pin DIP package, the LTC1383CN saves space on the PCB, which is critical for space-constrained applications.

Applications

The LTC1383CN is versatile enough to be used in various scenarios, such as:

  • Battery-Powered Equipment
  • Handheld Devices
  • Portable Instrumentation
  • Notebook and Laptop Computers
  • Data Acquisition Systems

With its combination of low power operation, high data rate capability, and space-saving design, the LTC1383CN is an excellent choice for designers looking to implement RS232 communications with minimal power consumption and maximum reliability.

Conclusion

Linear Technology's LTC1383CN stands out as a reliable and efficient RS232 transceiver, offering the performance and features necessary for modern serial communication needs. Whether it's for a portable device or a complex data acquisition system, the LTC1383CN provides a robust and practical solution for seamless data exchange.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $6.0492
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8664 $68.6640
23+ $5.6336 $129.5728
36+ $5.4576 $196.4736
49+ $5.2818 $258.8082
64+ $5.1059 $326.7776
85+ $4.5780 $389.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess