The SN75207BNSR is a robust, high-performance dual line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to satisfy the stringent requirements of balanced and unbalanced digital data transmission systems.
Key Features
- Dual Line Receiver: The SN75207BNSR contains two independent line receivers, offering flexibility in handling multiple data streams.
- Compatibility: It is compatible with industry standards, ensuring easy integration into existing digital systems.
- High-Speed Performance: This device is capable of operating at high speeds, making it suitable for fast data communication applications.
- Power Efficiency: Designed with power efficiency in mind, the SN75207BNSR ensures minimal power consumption during operation, contributing to the overall energy efficiency of the system it is integrated into.
Applications
The SN75207BNSR is ideal for a variety of applications where reliable data transmission is critical. These include:
- Telecommunications systems
- Data acquisition systems
- Industrial control networks
- Instrumentation
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature Range
0°C to 70°C
Package Type
SOIC (Small Outline Integrated Circuit)
Number of Pins
16
Quality and Reliability
As with all Texas Instruments products, the SN75207BNSR is built to meet the highest quality and reliability standards. It undergoes rigorous testing to ensure it performs to specifications under varying conditions and throughout its intended lifespan.
Ordering Information
To order the SN75207BNSR or to request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure you specify the correct product code for accurate processing of your order.