EN
  • EN
  • DE

PIC18LF26J13-I/SS

Part No PIC18LF26J13-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 2.75V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18LF26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF26J13ISS
Standard Package 47
Win Source Part Number 1322867-PIC18LF26J13-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF26J13-I/SS CAD Model

Description

Microchip Technology PIC18LF26J13-I/SS Microcontroller

The Microchip Technology PIC18LF26J13-I/SS is a high-performance microcontroller (MCU) from the popular PIC18 family, designed to offer both power efficiency and versatility for a wide range of applications. This 8-bit MCU is equipped with 64KB of flash memory, 3,840 bytes of RAM, and 1,024 bytes of EEPROM, providing ample space for complex programming and data storage.

With its low-power features, the PIC18LF26J13-I/SS is particularly suitable for battery-operated and power-sensitive applications. The device operates at a voltage range of 2.0V to 3.6V, ensuring that it can work effectively in low-voltage scenarios. Furthermore, it comes in an SSOP (Shrink Small Outline Package) form factor with 28 pins, making it compact and easy to integrate into space-constrained designs.

Key features of the PIC18LF26J13-I/SS include:

  • Enhanced Flash Microcontroller: With its large program memory, the MCU is ideal for applications requiring frequent code updates or data logging capabilities.
  • 10-bit Analog-to-Digital Converter (ADC): The integrated ADC with up to 13 channels allows for accurate analog signal measurement, suitable for sensor interfacing and data acquisition tasks.
  • NanoWatt Technology: The MCU's power management features help reduce power consumption during operation, extending battery life in portable devices.
  • Multiple Communication Interfaces: It supports serial communication with USART, SPI, and I2C modules, enabling easy connectivity with peripherals and other microcontrollers.
  • Flexible Oscillator Structure: The device includes a variety of internal and external oscillator options, providing flexibility for different system clock requirements.
  • Extended Instruction Set: The PIC18LF26J13-I/SS offers an extended instruction set for efficient code execution and improved performance.

This microcontroller is ideal for developers looking for a robust and flexible MCU solution for applications such as industrial control systems, consumer electronics, automotive, and Internet of Things (IoT) devices. Its combination of power efficiency, ample memory, and versatile peripherals make the PIC18LF26J13-I/SS a smart choice for sophisticated embedded system designs.

Whether you are building a complex control system or a simple IoT gadget, the Microchip Technology PIC18LF26J13-I/SS provides a reliable and efficient platform for your microcontroller needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess