EN
  • EN
  • DE

PIC17LC756A-08/L

Part No PIC17LC756A-08/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 68PLCC / PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
RAM Size 902 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC17LC756
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17LC756A-08/L-NDR
Standard Package 19
Win Source Part Number 1322061-PIC17LC756A-08/L
Ultra Librarian 3D Model Ultra Librarian PIC17LC756A-08/L CAD Model

Description

The PIC17LC756A-08/L is a high-performance CMOS microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC17CXXX family, known for its advanced features and capabilities, making it an ideal choice for developers looking to create sophisticated and reliable systems.

Key Features:

  • Processor Speed: The device operates at a clock speed of 8 MHz, providing a balance between power consumption and processing capability.
  • Program Memory: It boasts a substantial 16KB of on-chip EPROM, providing ample space for complex program code and data storage.
  • Data Memory: The microcontroller is equipped with 902 bytes of RAM, ensuring efficient handling of runtime data operations.
  • I/O Ports: It features 33 dedicated input/output pins, allowing for versatile interfacing with peripheral devices.
  • Timers: With three built-in timers, the PIC17LC756A-08/L can manage multiple timing tasks simultaneously.
  • Serial Communication: Integrated USART and synchronous serial port provide robust options for serial communication.
  • Analog-to-Digital Converter: An 8-channel, 10-bit ADC allows for precise analog signal measurement and conversion to digital format.
  • Power Management: The microcontroller supports power-saving modes such as idle and sleep, which are crucial for battery-operated devices.

Applications:

The versatility of the PIC17LC756A-08/L makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Telecommunications
  • Consumer electronics

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The PIC17LC756A-08/L is built to meet high standards, ensuring stable and long-lasting performance in various environmental conditions.

Package:

The microcontroller is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint while maintaining ease of integration into circuit designs.

Support and Resources:

Microchip Technology provides extensive support for its products, including datasheets, technical documentation, and software tools. Developers can also access a vibrant community and professional support to expedite the development process.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess