EN
  • EN
  • DE

DSPIC33EP64MC504-I/PT

Part No DSPIC33EP64MC504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP64MC504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP64MC504IPT
Standard Package 160
Win Source Part Number 1056355-DSPIC33EP64MC504-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC504-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP64MC504-I/PT

The DSPIC33EP64MC504-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, crafted to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is ideal for a wide range of applications, including industrial control systems, automotive applications, motor control, power conversion, and Internet of Things (IoT) devices.

Key Features:

  • Core: The DSC features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, ensuring rapid execution of complex algorithms and control functions.
  • Program Memory: It comes with 64 KB of flash memory, providing ample space for application code storage.
  • RAM: With 8 KB of RAM, this DSC allows for efficient data manipulation and buffering.
  • Digital I/O: The device includes a variety of digital input/output options, enhancing its versatility for interfacing with other digital components.
  • Advanced Analog Features: It boasts a range of analog features such as 12-bit ADCs, DACs, and comparators, which facilitate precise measurement and control in mixed-signal applications.
  • Timers and Communication Interfaces: The DSC is equipped with multiple timers, and communication interfaces like UART, SPI, and I2C, allowing for seamless integration with peripheral devices and communication networks.
  • Robust Operation: With an extended operating temperature range, the DSPIC33EP64MC504-I/PT is built to operate reliably in harsh environments.
  • Packaging: The component is offered in a 44-pin TQFP package, which is compact and suitable for space-constrained applications.

Applications:

The DSPIC33EP64MC504-I/PT is engineered to address the needs of advanced control applications. It is widely used in:

  • Automotive engine control systems
  • Industrial automation and process control
  • Motor control (BLDC, PMSM, ACIM)
  • Power supplies and converters
  • Smart sensors and instrumentation
  • Communication systems

Microchip Technology's commitment to quality and performance is evident in the DSPIC33EP64MC504-I/PT, making it a reliable and efficient choice for designers looking to enhance their systems with advanced control capabilities and robust features.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7540 $54.2780
16+ $6.3623 $101.7968
25+ $6.1635 $154.0875
34+ $5.9646 $202.7964
44+ $5.7658 $253.6952
59+ $5.1694 $304.9946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess