EN
  • EN
  • DE

PIC12HV609-I/P

Part No PIC12HV609-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DIP / PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12HV609
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1321954-PIC12HV609-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12HV609-I/P CAD Model

Description

Microchip Technology's PIC12HV609-I/P Microcontroller

The PIC12HV609-I/P is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular microcontroller is part of the versatile PIC12 family and is designed to support a wide range of applications, particularly those requiring a high-voltage (HV) option.

Equipped with Microchip's advanced RISC architecture, the PIC12HV609-I/P ensures efficient processing with a minimum number of instruction cycles per task. This results in the exceptional speed that can be a crucial factor in time-sensitive applications. The device operates in the standard industrial temperature range and is packaged in a convenient PDIP (Plastic Dual In-line Package), marked with the "I/P" suffix.

Key features of the PIC12HV609-I/P include:

  • Program Memory: 1.75KB of Flash memory, allowing robust program storage.
  • Data Memory: 64 bytes of EEPROM and 128 bytes of RAM, providing sufficient space for data manipulation.
  • High-Voltage Capabilities: Integrated HV options enable direct interfacing with high-voltage signals, reducing the need for external components.
  • I/O Pins: 6 general-purpose I/O pins, which can be configured for various input/output functions, enhancing the device's versatility.
  • Timers: An 8-bit timer and a watchdog timer, which are essential for timing-related operations and system reliability.
  • Analog-to-Digital Converter (ADC): A 4-channel, 10-bit ADC, providing precise analog signal measurement and conversion capabilities.
  • Communication Peripherals: Includes support for I²C, SPI, and AUSART, facilitating easy communication with other devices and peripherals.
  • Power Management: Features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) contribute to stable operation during power transitions.
  • In-Circuit Serial Programming™ (ICSP™): Allows for convenient programming and reprogramming of the device, even after it has been embedded in a system.

The PIC12HV609-I/P is a reliable choice for designers who require a compact, high-voltage microcontroller with a rich set of features. It is ideal for applications in the automotive, industrial, appliances, and consumer electronics sectors, where performance, power efficiency, and cost-effectiveness are paramount. Whether you are developing simple control systems or complex automation solutions, the PIC12HV609-I/P provides a scalable and adaptable platform for your embedded design needs.

For more detailed information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess