EN
  • EN
  • DE

SN65LVDS1DG4

Part No SN65LVDS1DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 1/0 DRIVER LVDS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Bulk
Product Status Active
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 630Mbps
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN65L
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 670210-SN65LVDS1DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS1DG4 CAD Model

Description

SN65LVDS1DG4 - High-Speed Differential Line Driver

The SN65LVDS1DG4 is a versatile and robust differential line driver designed by Texas Instruments, renowned for its high-speed performance and reliability in a wide range of applications. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to facilitate fast and efficient data transmission with minimal electromagnetic interference (EMI) and power consumption.

Key Features

  • High-Speed Data Transmission: Capable of operating at significant speeds, this driver supports data rates up to 400 Mbps, making it ideal for high-speed data transfer requirements.
  • Low-Voltage Operation: It operates at a low voltage range, which not only reduces power consumption but also minimizes the generation of EMI, a critical feature for noise-sensitive applications.
  • Interoperability: The SN65LVDS1DG4 is designed to be compatible with other LVDS, LVTTL, and LVCMOS technologies, providing flexibility in interfacing with different types of systems and components.
  • Differential Output: The differential nature of its output ensures robustness against common-mode noise, which is particularly beneficial for maintaining signal integrity over long distances and in electrically noisy environments.
  • Industrial Temperature Range: With an operational temperature range from -40°C to +85°C, this device is suitable for use in industrial environments where temperature extremes are common.

Applications

The SN65LVDS1DG4 is commonly employed in high-speed data communication and networking applications, including:

  • Telecommunications Equipment
  • Computer Peripherals
  • Networking Switches and Routers
  • Base Stations
  • Professional Video Equipment

Quality and Reliability

As with all Texas Instruments products, the SN65LVDS1DG4 is manufactured to the highest quality standards. Its robust design ensures reliable performance even under strenuous conditions, making it a trusted choice for engineers and designers looking for a high-speed differential line driver solution.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1395 $51.3480
57+ $1.7555 $100.0635
89+ $1.7006 $151.3534
122+ $1.6458 $200.7876
158+ $1.5909 $251.3622
211+ $1.4263 $300.9493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,938 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess