EN
  • EN
  • DE

STP19NB20FP

Part No STP19NB20FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 200V - 0.15ohm - 19A - TO-220/TO-220FP/I2PAK PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194552-STP19NB20FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP19NB20FP CAD Model

Description

The STP19NB20FP is a robust N-Channel MOSFET from STMicroelectronics, designed to deliver high performance in power switching applications. This power MOSFET is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-state resistance and minimal gate charge, making it an efficient choice for a variety of electronic circuits.

Key Features

  • Voltage and Current Rating: The STP19NB20FP operates with a drain-source voltage (V<sub>DS) of 200V, which makes it suitable for high voltage applications. Additionally, it can handle continuous drain current (I<sub>D) up to 19A, providing ample current handling capability for demanding loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.165Ω, this MOSFET ensures high efficiency and reduced heat dissipation during operation, which is crucial for maintaining the longevity and reliability of both the MOSFET and the overall system.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses in applications such as DC-DC converters, motor drivers, and other power management tasks.
  • Enhanced Thermal Performance: The STP19NB20FP comes in a fully molded isolated package with a mounting base, which provides excellent thermal performance and simplifies the installation process.
  • Gate Charge: It boasts a low gate charge (Q<sub>g), which minimizes the power required to drive the gate, thus reducing the total power loss in applications where high-frequency switching is required.

Applications

The STP19NB20FP is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC/DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Automotive and Industrial Switching Systems

Quality and Reliability

STMicroelectronics ensures that the STP19NB20FP meets the highest quality and reliability standards. The device is rigorously tested and is designed to provide stable performance over its entire lifespan, even under harsh environmental conditions.

For technical specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their support team for detailed guidance on integrating the STP19NB20FP into their projects.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess