EN
  • EN
  • DE

PN0807

Part No PN0807
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Infineon Technologies
Win Source Part Number 350870-PN0807
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN0807 CAD Model

Description

The PN0807, manufactured by Infineon Technologies, is a high-performance smart high-side power switch designed for various automotive and industrial applications. This device integrates a MOSFET with protection and diagnostic features, providing a robust and reliable solution for switching inductive, capacitive, and resistive loads.

Applications

  • Automotive Lighting: Used to control headlights, taillights, and interior lighting systems in vehicles.
  • Engine Management Systems: Implemented in engine control units (ECUs) to switch fuel injectors and other actuators.
  • Body Control Modules: Employed in body control modules (BCMs) to manage various loads such as window lifters, door locks, and wipers.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems to switch motors, valves, and solenoids.
  • Power Distribution Systems: Integrated into power distribution units (PDUs) to provide overcurrent and overvoltage protection.

Features

  • Smart High-Side Switch: Integrated MOSFET with diagnostic and protection features.
  • Overload Protection: Protects the device from overcurrent conditions by limiting the output current.
  • Overvoltage Protection: Shuts down the switch if the input voltage exceeds a specified threshold.
  • Short Circuit Protection: Detects and protects against short circuits to ground, preventing damage to the device and the load.
  • Overtemperature Protection: Disables the switch if the junction temperature exceeds a specified limit.
  • Diagnostic Feedback: Provides status information about the load and switch conditions via a diagnostic pin.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Logic Level Input: Compatible with standard logic levels, allowing for easy integration with microcontrollers and other control circuits.

Benefits

  • Enhanced System Reliability: Integrated protection features prevent damage from overcurrent, overvoltage, and overtemperature conditions.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design and reducing board space.
  • Improved Efficiency: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Diagnostic Capabilities: Provides valuable feedback about the load and switch conditions, facilitating system monitoring and troubleshooting.
  • Robust Performance: Designed to withstand harsh automotive and industrial environments.
  • Cost-Effective Solution: Integrated solution reduces overall system cost and complexity.
  • Compliance: Compliant with automotive and industrial safety standards.

Additional Details

The PN0807 is typically housed in a small surface-mount package for easy integration into circuit boards. It requires minimal external components, such as a pull-up resistor on the diagnostic pin, to operate correctly. The device’s diagnostic feedback can be used to implement sophisticated fault detection and reporting systems.

This smart high-side power switch is essential for reliable and efficient power distribution and control in a wide range of applications. Its integrated protection and diagnostic features make it a valuable component for any safety-critical system.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess