EN
  • EN
  • DE
  • IT

LTC4070IDDB#TRPBF

Part No LTC4070IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Shunt Battery Charger Li-Ion/Li-Pol 50mA 4V/4.1V/4.2V Automotive 8-Pin DFN EP T/R / IC BATT CHRGR LIION/POLY 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Battery Pack Voltage 4.2V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783877-LTC4070IDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4070
Introduction Date January 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4070IDDB#TRPBF CAD Model

Description

The LTC4070IDDB#TRPBF by Linear Technology is a sophisticated small battery charger IC that provides a simple and efficient solution for charging low-capacity Li-Ion/Polymer batteries. This integrated circuit is designed to manage the charging process from various power sources, including solar power, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Shunt Charger: The LTC4070 utilizes a low voltage shunt architecture, which enables it to charge batteries from very low current sources effectively.
  • Wide Input Voltage Range: With an input voltage range from 1.8V to 5.5V, this charger is highly versatile and can operate from a variety of power sources.
  • Adjustable Charge Current: The IC allows for an adjustable charge current up to 50mA, making it suitable for small batteries that require a precise charging profile.
  • Integrated Thermal Regulation: To ensure safety and reliability, the LTC4070 features thermal regulation that protects the IC and battery from overheating during the charging process.
  • Low Battery Disconnect: This feature disconnects the battery from the load when the battery voltage falls below a certain threshold to prevent deep discharge.
  • Automatic Recharge: The charger automatically initiates a new charging cycle when the battery voltage drops below a preset recharge threshold.
  • Package: The device comes in a small 8-lead DFN package, which is ideal for space-constrained applications.

Applications:

The LTC4070IDDB#TRPBF is perfect for a range of applications, including but not limited to:

  • Energy Harvesting Systems
  • Portable Medical Devices
  • Wireless Sensors
  • Backup Power Systems
  • Environmental Monitoring Devices

Conclusion:

Linear Technology's LTC4070IDDB#TRPBF stands out as an exceptional battery charger IC for small Li-Ion/Polymer cells, offering a compact, efficient, and versatile solution that can adapt to various power sources. Its array of features ensures a safe and reliable charging process, making it an excellent choice for designers looking to optimize the performance and longevity of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess