EN
  • EN
  • DE

MP2651GVT-0000-Z

Part No MP2651GVT-0000-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description I2C-CONTROLLED, USB PD 6A BUCK-B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 6A
Battery Pack Voltage 18.68V (Max)
Voltage - Supply (Max) 22V
Interface I2C, SMBus, USB
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 30-PowerWFQFN
Supplier Device Package 30-TQFN (4x5)
Base Product Number MP2651
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1201769-MP2651GVT-0000-Z
Ultra Librarian 3D Model Ultra Librarian MP2651GVT-0000-Z CAD Model

Description

The MP2651GVT-0000-Z is a battery charger IC designed for power management in various applications.

  • Manufacturer: Monolithic Power Systems Inc.
  • Product Name: MP2651GVT-0000-Z
  • Category: Battery Chargers
  • Interfaces: I2C, SMBus, USB
  • Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
  • Maximum Supply Voltage: 22V
  • Battery Chemistry: Lithium Iron Phosphate
  • Number of Cells: 1 to 4
  • Programmable Features: Current, Timer, Voltage
  • Maximum Charge Current: 6A
  • Battery Pack Voltage: Up to 18.68V
  • Mounting Type: Surface Mount
  • Package: 30-PowerWFQFN
  • Supplier Device Package: 30-TQFN (4x5)
  • Operating Temperature Range: -40°C to 125°C
  • Status: Active

You May Also Be Interested in

Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9986 $51.9636
54+ $1.8721 $101.0934
83+ $1.8089 $150.1387
119+ $1.6824 $200.2056
155+ $1.6192 $250.9760
193+ $1.5559 $300.2887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess