EN
  • EN
  • DE
  • IT

LTC4099EPDC#PBF

Part No LTC4099EPDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB PWR MANAGER/CHRGR 20UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-UTQFN-EP (3x4)
Win Source Part Number 1063342-LTC4099EPDC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4099EPDC#PBF CAD Model

Description

LTC4099EPDC#PBF - USB Power Manager with Overvoltage Protection

The LTC4099EPDC#PBF is an advanced, high-performance USB power manager and Li-Ion/Polymer battery charger designed by Linear Technology to cater to the latest portable electronic devices. This integrated circuit (IC) offers a compact and efficient solution for managing power from USB sources and AC adapters while charging a single-cell Lithium battery with precision and safety.

Key Features

  • USB Compatibility: The product is fully compliant with USB 2.0 specifications, ensuring seamless operation with USB ports for charging and power management.
  • Automatic PowerPath Control: It intelligently manages power between the input, battery, and load, allowing for simultaneous battery charging and load operation.
  • Overvoltage Protection: Equipped with overvoltage protection, the LTC4099EPDC#PBF safeguards your device against voltage spikes that could potentially cause damage.
  • Instant-On Operation: Even with a deeply discharged battery, the IC provides power to the load, ensuring that your device is operational immediately upon connection.
  • Wide Input Voltage Range: The product supports a broad range of input voltages, accommodating various USB sources and AC adapters.
  • Programmable Charging Current: Users can set the battery charging current according to the specific requirements of their application, offering flexibility and optimization for battery life.
  • Thermal Regulation: To ensure reliability and safety, the IC includes thermal regulation that reduces charge current in the event of excessive heat.

Applications

The LTC4099EPDC#PBF is ideal for a variety of portable devices that require efficient power management and battery charging, such as smartphones, portable media players, handheld gaming devices, and digital cameras.

Quality and Reliability

Linear Technology's commitment to quality means that the LTC4099EPDC#PBF is designed to meet the high standards required by consumer electronics manufacturers. Its robust design ensures reliable performance across a range of conditions, making it a trusted choice for critical applications where consistent operation is paramount.

With its advanced features and proven technology, the LTC4099EPDC#PBF from Linear Technology stands out as a superior power management solution for today's sophisticated electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess