EN
  • EN
  • DE

LTC4211CS8

Part No LTC4211CS8
Manufacturer Linear Technology
Description Hot Swap Controller with Multifunction Current Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209025-LTC4211CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211CS8 CAD Model

Description

Linear Technology's LTC4211CS8 - Hot Swap Controller

The LTC4211CS8 is a state-of-the-art hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This sophisticated integrated circuit is housed in an 8-pin narrow SO package, providing a compact solution for managing the inrush current in high-availability systems.

Key Features

  • Automatic Control: The LTC4211CS8 offers automatic control of the gate voltage of an external N-channel MOSFET to allow a smooth and controlled power-up sequence, minimizing the risk of damage caused by inrush currents.
  • Versatile Voltage Range: It operates over a wide voltage range, typically from 2.7V to 16.5V, making it suitable for a variety of applications, including low voltage and intermediate bus architectures.
  • Adjustable Current Limit: The device features an adjustable current limit threshold, which can be set according to the specific needs of the application, thereby providing an additional layer of protection.
  • Fast Response Time: The LTC4211CS8 responds quickly to fault conditions, such as overcurrent or overtemperature events, ensuring the system's integrity is maintained.
  • Overcurrent Protection: It includes a foldback current limit that helps reduce the power dissipation in the MOSFET during overcurrent conditions.
  • Status Indicators: Onboard status indicators provide immediate feedback on the operation of the device, with a Power Good output to signal a successful power-up and a Fault output to indicate the detection of an overcurrent condition or overtemperature event.

Applications

The LTC4211CS8 is ideal for a range of applications that require reliable power management and distribution. These include:

  • RAID Systems
  • Servers and Network Routers
  • Industrial Systems
  • Telecommunications Equipment

Conclusion

With its robust feature set and compact form factor, the LTC4211CS8 from Linear Technology stands out as a high-performance solution for hot swap applications. Its ability to manage inrush current and protect against overcurrent conditions makes it an essential component for ensuring the reliability and longevity of critical electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess