Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209036-LTC4216CDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4216CDE CAD Model

Description

The LTC4216CDE is an advanced Hot Swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This sophisticated component is encapsulated in a compact 12-lead DFN package, ensuring a minimal footprint on the PCB while providing robust protection features for electronic systems.

Key Features:

  • Integrated MOSFET: The LTC4216CDE comes with an onboard 0.025 Ohm N-channel MOSFET, allowing for seamless control of the power delivery to the load without the need for external components.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility to accommodate a wide range of application requirements.
  • Overcurrent Protection: In the event of an overcurrent condition, the device offers a fast response time to help protect both the backplane and the card from damage.
  • Undervoltage and Overvoltage Lockout: These features ensure that the power supply remains within safe operating levels, preventing potential harm to the system components.
  • 12-Bit ADC Output: The LTC4216CDE provides a 12-bit analog-to-digital converter output, which can be used for monitoring the voltage and current, thus enabling intelligent system management.

Applications:

The LTC4216CDE is ideal for a variety of applications where power management and protection are critical. It is commonly used in:

  • Server Backplanes
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment

Product Specifications:

Parameter Value Package 12-Lead DFN (4mm × 3mm) Operating Voltage Range 2.9V to 26.5V Operating Temperature Range -40°C to +85°C

The LTC4216CDE's combination of compact design, precise control, and robust protection mechanisms make it an essential component for any high-reliability electronic system requiring hot-swap capability.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention