Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209048-LTC4240CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4240CGN CAD Model

Description

Product Overview: LTC4240CGN

The LTC4240CGN is a highly integrated Hot Swap™ controller from Linear Technology that provides a compact and efficient solution for safe insertion and removal of boards in live backplane systems. Designed with the needs of high-availability systems in mind, the LTC4240CGN ensures that electronic components are protected from damage due to overcurrent, overvoltage, and excessive power dissipation.

Key Features

  • Compact SSOP Packaging: The LTC4240CGN comes in a space-saving 16-lead narrow SSOP package, making it ideal for dense PCB layouts where space is at a premium.
  • Integrated MOSFETs: This controller includes internal N-channel MOSFETs for the main and auxiliary supplies, simplifying the design and reducing external component count.
  • Adjustable Current Limit: The current limit threshold can be set via an external resistor, allowing designers to tailor the protection to match specific circuit requirements.
  • Dual-Level Circuit Breaker: The device features a dual-level overcurrent circuit breaker function, which provides an initial fast response followed by a slower, timed response for improved system reliability.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within regulation, which is critical for sequencing and monitoring purposes.
  • Undervoltage and Overvoltage Protection: The LTC4240CGN includes undervoltage and overvoltage lockout circuits that prevent the power supply from damaging the load during out-of-specification conditions.

Applications

The LTC4240CGN is suited for a wide range of applications where board hot swapping is necessary. This includes:

  • Servers and data centers
  • Network switches and routers
  • Storage systems
  • Telecommunications equipment
  • Industrial systems

Technical Specifications

Some of the technical specifications of the LTC4240CGN include an operating voltage range from 2.7V to 16.5V, which accommodates a variety of supply voltages. The device also offers a programmable overcurrent timeout and a multi-function timer for added flexibility in managing the hot swap events.

In conclusion, the LTC4240CGN from Linear Technology is a robust and feature-rich Hot Swap controller that provides an essential layer of protection for electronic systems. Its combination of integrated features and compact form factor make it an excellent choice for engineers looking to improve the reliability and safety of their hot-swappable board designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6887 $59.0661
7+ $16.1548 $113.0836
11+ $15.6500 $172.1500
15+ $15.1451 $227.1765
20+ $14.6403 $292.8060
26+ $13.1258 $341.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 674 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention